EN
  • EN
  • DE

BGS1515MN20E6327XTSA1

Part No BGS1515MN20E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description IC RF SWITCH 20TSNP / RF Switch IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 438017-BGS1515MN20E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGS1515MN20E6327XTSA1 CAD Model

Description

The BGS1515MN20E6327XTSA1 is a Single Pole Four Throw (SP4T) RF switch manufactured by Infineon Technologies. It is designed for antenna selection and signal routing in a variety of wireless communication devices. This switch is characterized by its low insertion loss and high isolation, which contribute to efficient signal management within the device.

Applications:

  • Mobile Phones: Used for antenna switching and band selection in smartphones.
  • Tablets: Integrated into tablets for selecting different antennas to optimize signal quality.
  • Wireless Communication Devices: Employed in devices utilizing WLAN, Bluetooth, and other wireless technologies.
  • Diversity Antenna Systems: Utilized in systems that employ multiple antennas to improve signal reception.
  • IoT Devices: Incorporated into Internet of Things (IoT) devices for efficient signal routing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, thereby maintaining signal strength and quality.
  • High Isolation: Prevents unwanted signal leakage between different ports, ensuring signal integrity.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Single Supply Voltage: Operates with a single positive supply voltage, simplifying power supply design.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation result in better signal quality and reduced interference.
  • Reduced Power Consumption: Efficient design minimizes power consumption, extending battery life in portable devices.
  • Design Flexibility: Small form factor allows for easy integration into a wide range of applications.
  • Enhanced Reliability: Robust design ensures reliable performance over a wide range of operating conditions.

Additional Details:

The BGS1515MN20E6327XTSA1 operates in the frequency range of 0.1 GHz to 6.0 GHz, making it suitable for many wireless standards. The control interface is typically CMOS-compatible, simplifying integration with digital control systems. Typical specifications include an insertion loss of approximately 0.45 dB at 2 GHz, isolation of around 30 dB at 2 GHz, and a switching speed of a few microseconds. This switch is often used in applications where a compact, high-performance RF switch is required to manage multiple antennas or signal paths. The XTSA1 suffix likely indicates specific packaging or tape and reel specifications for automated assembly.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess