The BGS14AN16E6327 is a Single Pole Four Throw (SP4T) RF switch manufactured by Infineon Technologies. This switch is designed for a variety of wireless applications, providing low insertion loss, high isolation, and excellent linearity. It's commonly used in applications where multiple antennas or frequency bands need to be switched efficiently.
Applications:
- Mobile phones
- Wireless LAN (WLAN) devices
- Bluetooth devices
- GPS receivers
- RF front-end modules
Features:
- Single Pole Four Throw (SP4T) configuration
- Low insertion loss
- High isolation
- High linearity
- Small form factor
- RoHS compliant
Benefits:
- Enables flexible signal routing
- Improves signal integrity
- Reduces interference
- Enhances system performance
- Suited for compact designs
Technical Specifications:
The BGS14AN16E6327 operates in the frequency range of 0.1 to 6.0 GHz. It exhibits a low insertion loss, typically around 0.4 dB at 2 GHz, and high isolation, usually around 28 dB at 2 GHz. The switch features high linearity, characterized by a high Input IP3 (IIP3) value. It operates on a supply voltage of 1.8V to 3.3V. The device is packaged in a small TSNP-16 package, making it suitable for space-constrained applications. It also has a fast switching time. The BGS14AN16E6327 is designed to be lead-free and complies with RoHS standards.
This SP4T switch is commonly employed in mobile devices for antenna selection and band switching. Its low insertion loss ensures minimal signal attenuation, while the high isolation prevents unwanted signals from interfering with the desired signal path. The high linearity ensures that the signal is not distorted. Its small size and efficient performance make it suitable for various wireless communication systems.