EN
  • EN
  • DE

BGS1414MN20E6327

Part No BGS1414MN20E6327
Manufacturer Infineon Technologies
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case TSNP20
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744854-BGS1414MN20E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGS1414MN20E6327 CAD Model

Description

The BGS1414MN20E6327 is a versatile Single Pole Four Throw (SP4T) RF switch from Infineon Technologies, designed for a wide range of wireless communication applications. This switch offers excellent performance characteristics, including low insertion loss, high isolation, and high linearity, making it ideal for use in multi-band and multi-mode wireless systems.

Applications:

  • Mobile phones and smartphones
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • GPS receivers
  • RF front-end modules

Features:

  • Single Pole Four Throw (SP4T) configuration
  • Low insertion loss
  • High isolation
  • High linearity (IIP3)
  • Small form factor
  • Lead-free and RoHS compliant

Benefits:

  • Enables flexible signal routing in RF systems
  • Minimizes signal loss and maximizes signal strength
  • Reduces interference and improves signal integrity
  • Improves overall system performance
  • Suitable for compact designs

Technical Specifications:

The BGS1414MN20E6327 is designed to operate over a wide frequency range, typically from 0.1 GHz to 6 GHz. It features a typical insertion loss of 0.4 dB at 2 GHz and a high isolation of 30 dB at 2 GHz. The switch operates with a supply voltage of 1.8V to 3.3V and consumes minimal current. It is housed in a compact TSNP-20 package, making it suitable for space-constrained applications. The device is also characterized by its high linearity, ensuring minimal signal distortion. Its fast switching speed allows for efficient signal routing and minimizes the impact on data throughput. The integrated control logic simplifies the design and implementation of the switch in various RF systems. It is compliant with RoHS and lead-free standards, making it environmentally friendly.

The BGS1414MN20E6327 SP4T RF switch from Infineon Technologies provides a reliable solution for RF signal routing in wireless communication systems. Its excellent performance characteristics, combined with its small form factor and compliance with environmental regulations, make it an ideal choice for demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4867 $59.6808
57+ $2.0409 $116.3313
88+ $1.9774 $174.0112
121+ $1.9127 $231.4367
157+ $1.8492 $290.3244
209+ $1.6586 $346.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess