EN
  • EN
  • DE

UCC2975PWG4

Part No UCC2975PWG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRANS CTLR MULTI-TOP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supplies PMIC 8-TSSOP
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name UCC297
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901753-UCC2975PWG4
Ultra Librarian 3D Model Ultra Librarian UCC2975PWG4 CAD Model

Description

The UCC2975PWG4 is a sophisticated power management integrated circuit (IC) designed and manufactured by the acclaimed Texas Instruments (TI), a leader in semiconductor solutions. This particular component is engineered to provide reliable and efficient power control and is particularly suited for high-performance applications across various industries.

Key Features

  • Advanced Control Methodologies: The UCC2975PWG4 incorporates state-of-the-art control techniques that ensure optimal power regulation, including pulse-width modulation (PWM) for precise power delivery.
  • High-Efficiency Performance: This IC is designed to maximize energy efficiency, which is crucial for reducing heat generation and improving the longevity of electronic systems.
  • Robust Protection Features: It comes equipped with a suite of protection features to safeguard against overcurrent, overvoltage, undervoltage, and overtemperature conditions, ensuring the stability and safety of the application it is used in.
  • Flexible Application: The UCC2975PWG4 is versatile in its application, suitable for use in power supplies, DC-DC converters, and other power conversion equipment.

Technical Specifications

  • Package: The IC is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications.
  • Operating Temperature Range: It is designed to function reliably over a wide operating temperature range, making it suitable for industrial and commercial environments.
  • Input Voltage: The device supports a broad range of input voltages, accommodating various power supply configurations.

Applications

The UCC2975PWG4 is ideal for an array of applications where efficient power management is critical. It is commonly used in:

  • Switching power supplies
  • Telecommunications equipment
  • Server and data center power systems
  • Industrial control systems
  • Renewable energy systems, such as solar inverters

With its robust design, the UCC2975PWG4 from Texas Instruments stands as a testament to the company's commitment to high-quality, reliable, and high-performance power management solutions. Whether for a complex industrial system or a sophisticated computing platform, this IC offers a blend of efficiency, flexibility, and protection that engineers and designers can trust.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess