EN
  • EN
  • DE

BGB707L7ESDE6327XTSA1

Part No BGB707L7ESDE6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC RF AMP 802.11A/B/G/N TSLP7-1 / RF Amplifier IC 802.11a/b/g/n 2.3GHz, 2.7GHz PG-TSLP-7-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Infineon Technologies
Package Tape & Reel
Frequency 2.3GHz, 2.7GHz
P1dB 8dBm
Gain 27dB
Noise Figure 0.7dB
RF Type 802.11a/b/g/n
Voltage - Supply 1.8V ~ 4V
Current - Supply 25mA
Test Frequency 1.5GHz
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package PG-TSLP-7-1
Base Product Number BGB707
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGB707L7ESDE6327XTSA1DKR,SP000531308,BGB 707L7ESD E6327CT-ND,BGB 707L7ESD E6327DKR,BGB 707L7ESD E6327DKR-ND,BGB 707L7ESD E6327TR-ND,BGB 707L7ESD E6327,BGB 707L7ESD E6327-ND,BGB 707L7ESD E6327CT,BGB707L7ESDE6327XTSA1CT,BGB707L7ESDE6327,BGB707L7ESDE6327XTSA1TR
Standard Package 7,500
Win Source Part Number 1124866-BGB707L7ESDE6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGB707L7ESDE6327XTSA1 CAD Model

Description

The Infineon Technologies BGB707L7ESDE6327XTSA1 is a high-quality electronic component that is perfect for use in RF/IF and RFID RF amplifiers.

  • Application: RF/IF and RFID RF Amplifiers
  • Test Frequency: 1.5GHz
  • Frequency Range: 2.3GHz to 2.7GHz
  • Gain: 27dB
  • Noise Figure: 0.7dB
  • Current Supply: 25mA
  • P1dB: 8dBm
  • RF Type: 802.11a/b/g/n
  • Voltage Supply: 1.8V to 4V
  • Package: 6-XFDFN Exposed Pad
  • Standard Package: 7,500

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6364 $50.9120
195+ $0.5222 $101.8290
300+ $0.5059 $151.7700
410+ $0.4896 $200.7360
530+ $0.4733 $250.8490
710+ $0.4243 $301.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess