EN
  • EN
  • DE

AD9522-4BCPZ

Part No AD9522-4BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1.6GHZ VCO 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.8GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 008606-AD9522-4BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9522-4BCPZ CAD Model

Description

Product Overview: AD9522-4BCPZ from Analog Devices Inc.

The AD9522-4BCPZ is a high-performance, multi-output clock generator produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This clock distribution device is designed to provide a low-jitter and low-phase noise clock distribution solution, making it an ideal choice for applications that require high signal integrity.

The AD9522-4BCPZ offers a versatile clocking solution with its integrated PLL (Phase-Locked Loop) core, which is capable of operating with an external VCO (Voltage-Controlled Oscillator) or with an integrated VCO that can be programmed to generate frequencies ranging from 2.3 GHz to 2.95 GHz. This flexibility ensures that the device can be used in a wide array of applications, including communications infrastructure, instrumentation, and defense systems.

Featuring 12 LVPECL (Low Voltage Positive Emitter-Coupled Logic) outputs, the AD9522-4BCPZ can drive multiple loads while maintaining signal fidelity across the distribution network. The outputs can be divided down to generate lower frequencies with minimal degradation in performance, ensuring that the clock signals are consistent and reliable across all outputs.

With an emphasis on ease of use, the AD9522-4BCPZ is equipped with a serial interface that simplifies programming and configuration. Users can customize the output frequency and phase relationship, adapting the clock distribution to meet the specific requirements of their system. The device also offers a range of power-saving features, including the ability to disable unused outputs, which helps to reduce power consumption when not all outputs are required.

Encased in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the AD9522-4BCPZ is designed for space-constrained environments, providing a high-performance clocking solution without sacrificing board space. The product is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh operating conditions.

In summary, the AD9522-4BCPZ from Analog Devices Inc. is a versatile and reliable clock generator that provides precise timing solutions for complex systems requiring multiple synchronized clock signals. Its advanced features and flexible configuration options make it an indispensable component for designers seeking to optimize their system's performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2858 $61.2858
2+ $50.2858 $100.5716
4+ $48.7143 $194.8572
5+ $47.1429 $235.7145
6+ $45.5715 $273.4290
8+ $40.8572 $326.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,229 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess