EN
  • EN
  • DE

BFR460L3E6327XTMA1

Part No BFR460L3E6327XTMA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 5.8V 22GHZ TSLP-3-1 / RF Transistor NPN 5.8V 50mA 22GHz 200mW Surface Mount PG-TSLP-3-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 5.8V
Frequency - Transition 22GHz
Noise Figure (dB Typ @ f) 1.1dB ~ 1.35dB @ 1.8GHz ~ 3GHz
Gain 16dB
Power - Max 200mW
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 20mA, 3V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SC-101, SOT-883
Supplier Device Package PG-TSLP-3-1
Base Product Number BFR460
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2156-BFR460L3E6327XTMA1-448,BFR460L3E6327XTMA1TR,BFR460L3E6327XTMA1DKR,BFR 460L3 E6327,BFR 460L3 E6327CT,BFR 460L3 E6327CT-ND,BFR 460L3 E6327DKR,BFR460L3E6327XTMA1CT,BFR 460L3 E6327TR-ND,BFR460L3E6327XT,SP000014238,BFR 460L3 E6327DKR-ND,BFR 460L3 E6327-ND
Standard Package 15,000
Win Source Part Number 1325027-BFR460L3E6327XTMA1
Ultra Librarian 3D Model Ultra Librarian BFR460L3E6327XTMA1 CAD Model

Description

The Infineon Technologies BFR460L3E6327XTMA1 is an NPN bipolar transistor that comes in a PG-TSLP-3-1 supplier device package.

  • Product Type: Discrete Semiconductor
  • Maximum Power: 200mW
  • Frequency Transition: 22GHz
  • Gain: 16dB
  • DC Current Gain (hFE): 90 @ 20mA, 3V
  • ROHS3 Compliant: Yes
  • REACH Unaffected: Yes

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess