EN
  • EN
  • DE

BFP620F E6327

Part No BFP620F E6327
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 4
RoHS Compliant
Win Source Part Number 1142329-BFP620F E6327
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFP620F E6327 CAD Model

Description

The BFP620F E6327 is a wideband silicon germanium (SiGe) HBT (Heterojunction Bipolar Transistor) manufactured by Infineon Technologies. It's designed for high-frequency applications requiring low noise and high gain, making it suitable for various communication and radar systems. The BFP620F E6327 is known for its excellent performance in demanding RF front-end applications.

Applications

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Employed in signal generation circuits for stable and low-phase-noise oscillators.
  • Mixers: Used in frequency conversion stages for down-conversion and up-conversion of signals.
  • Radar Systems: Applied in radar receivers and transmitters for signal amplification and processing.
  • Wireless Communication Systems: Found in various wireless devices, including mobile phones and WLAN equipment, for RF front-end amplification.

Features

  • SiGe HBT Technology: Provides high gain, low noise, and excellent high-frequency performance.
  • Low Noise Figure: Minimizes the addition of noise to the signal, improving receiver sensitivity.
  • High Gain: Amplifies weak signals effectively.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Small Package: Allows for compact designs and easy integration.
  • RoHS Compliant: Environmentally friendly and complies with industry standards.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Performance: High gain and high transition frequency enable better overall system performance.
  • Compact Design: Small package allows for space-saving designs.
  • Stable Operation: SiGe HBT technology provides stable and reliable performance.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

Typical specifications for the BFP620F E6327 transistor include:

  • Collector-Emitter Voltage (VCEO): 4.5V.
  • Collector Current (IC): Typically 35 mA.
  • Transition Frequency (fT): 70 GHz (typical).
  • Maximum Available Gain (MAG): 21 dB (at a specified frequency and bias conditions).
  • Noise Figure (NF): 0.85 dB (at a specified frequency and bias conditions).
  • Operating Temperature Range: -65°C to +150°C.
  • Package: SOT343.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess