EN
  • EN
  • DE

BFP540FESD

Part No BFP540FESD
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description NPN Silicon RF Transisto
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153251-BFP540FESD
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFP540FESD CAD Model

Description

The BFP540FESD is a high-linearity, low-noise Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) with integrated ESD protection, manufactured by Infineon Technologies. This transistor is designed for high-frequency applications where low noise and high linearity are critical.

Applications:

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Provides the active element in oscillator circuits for generating stable signals.
  • Mixers: Used for frequency conversion in radio frequency (RF) systems.
  • RF Front-Ends: Employed in various wireless communication systems for signal reception and transmission.
  • Satellite Communication: Amplifies and processes signals in satellite receivers.

Features:

  • High Transition Frequency (fT): Enables high-speed operation and wide bandwidth.
  • Low Noise Figure: Minimizes the amount of noise added to the signal, improving receiver sensitivity.
  • High Linearity: Reduces distortion in amplified signals, ensuring signal integrity.
  • Integrated ESD Protection: Protects the transistor from electrostatic discharge damage.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • High Signal Integrity: High linearity minimizes signal distortion, improving system performance.
  • Robustness: Integrated ESD protection ensures reliable operation in harsh environments.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • High Gain: Provides sufficient signal amplification for various applications.

Additional Details:

The BFP540FESD is typically available in a small surface-mount package (e.g., SOT-343 or similar), facilitating easy assembly in high-volume production. The ESD protection feature is crucial for preventing damage during handling and manufacturing. The high transition frequency and low noise figure make it suitable for demanding wireless communication applications.

Technical Specifications (General):

  • Transition Frequency (fT): Specified in datasheet (typically > 40 GHz)
  • Noise Figure (NF): Specified in datasheet (typically < 0.8 dB at certain frequencies)
  • Collector-Emitter Voltage (VCEO): Typically around 3V to 5V
  • Package Type: SOT-343 or similar

The datasheet should be consulted for precise electrical characteristics, biasing conditions, and application-specific guidelines.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8917 $56.7510
65+ $1.5522 $100.8930
100+ $1.5037 $150.3700
140+ $1.4552 $203.7280
180+ $1.4067 $253.2060
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess