EN
  • EN
  • DE
  • IT

BCV 46 E6327

Part No BCV 46 E6327
Manufacturer Infineon Technologies
Catalog Darlington Transistor
Description BCV 46 E6327 Infineon Technologies Darlington Transistors AF Trans Darlington PNP 60V 0.5A datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Product Category Darlington Transistors
RoHS Details
Configuration Single
Transistor Polarity PNP
Collector- Emitter Voltage VCEO Max 60 V
Emitter- Base Voltage VEBO 10 V
Collector- Base Voltage VCBO 80 V
Maximum DC Collector Current 500 mA
Maximum Collector Cut-off Current 100 nA
Mounting Style SMD/SMT
Package / Case SOT-23
Maximum Operating Temperature + 150 C
Series BCV46
Qualification AEC-Q100
Packaging Reel
Brand Infineon Technologies
DC Collector/Base Gain hfe Min 2000, 4000, 10000
Product Type Darlington Transistors
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Transistors
Part # Aliases SP000010873 BCV46E6327XT BCV46E6327HTSA1
Unit Weight 0.000282 oz
Ultra Librarian 3D Model Ultra Librarian BCV 46 E6327 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1000@3V,3A 100V NPN 5A 65W TO-220
Lowest to $0.2091
Infineon Technologies
BCV 46 E6327 Infineon Technologies Darlington Transistors AF Trans Darlington PNP 60V 0.5A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess