EN
  • EN
  • DE

BCR410WE6327

Part No BCR410WE6327
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1132+
Reference case SOT343-
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 717893-BCR410WE6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR410WE6327 CAD Model

Description

The BCR410WE6327 is a linear LED driver IC manufactured by Infineon Technologies. It is designed to regulate the current flowing through one or more LEDs in a string, providing a constant brightness output. It's commonly used in general lighting applications where a simple and cost-effective solution for driving LEDs is required. The E6327 suffix is used for Infineon's internal traceability and quality control.

Applications:

  • General lighting: Used in LED bulbs, downlights, and other general lighting applications.
  • Indicator lights: Employed in indicator lights and backlighting applications for displays and control panels.
  • Automotive lighting: Integrated into automotive interior and exterior lighting systems.
  • Signage: Used in LED signage and displays for advertising and information purposes.
  • Emergency lighting: Used in emergency lighting systems for reliable and consistent illumination.

Features:

  • Linear current regulation: Provides a constant current output to the LEDs, ensuring consistent brightness.
  • Wide input voltage range: Operates over a wide range of input voltages, making it suitable for various power sources.
  • Adjustable output current: Allows for adjusting the LED current to achieve the desired brightness level.
  • Thermal shutdown protection: Protects the IC from overheating, ensuring reliable operation.
  • Small package size: Enables compact and space-saving designs.

Benefits:

  • Constant brightness: Ensures consistent LED brightness regardless of input voltage variations.
  • Simple and cost-effective: Provides a simple and cost-effective solution for driving LEDs.
  • Robust protection: Thermal shutdown protection ensures reliable operation in harsh environments.
  • Flexible design: Adjustable output current allows for tailoring the LED brightness to specific requirements.
  • Reduced component count: Integrated features reduce the need for external components, simplifying the design process.

The BCR410WE6327 from Infineon Technologies is a reliable and efficient linear LED driver IC ideal for a variety of lighting applications. Its constant current regulation, wide input voltage range, and robust protection features make it a suitable choice for applications where consistent brightness and reliable operation are required. The E6327 suffix signifies Infineon's specific manufacturing process and quality control measures applied to this part.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess