EN
  • EN
  • DE

BCR10PNH6327TR

Part No BCR10PNH6327TR
Manufacturer Infineon Technologies
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153637-BCR10PNH6327TR
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR10PNH6327TR CAD Model

Description

The BCR10PNH6327TR is a PNP Silicon Digital Transistor manufactured by Infineon Technologies. This transistor integrates a resistor network to simplify circuit design and reduce external component count. It is designed for switching and amplification applications, providing a cost-effective and space-saving solution.

Applications

  • Digital circuit switching: Used for turning on and off various digital circuits.
  • Inverter circuits: Can be implemented in simple inverter configurations.
  • Driver circuits: Used as a driver for higher current loads.
  • Bias resistors for transistors: Provides the necessary bias for other transistor stages.
  • General-purpose switching applications: Suitable for a wide range of general-purpose switching tasks.

Features

  • Integrated Resistors: Contains two integrated resistors, R1 = 10 kΩ and R2 = 10 kΩ, simplifying circuit design.
  • PNP Transistor: Utilizes a PNP transistor configuration.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • Halogen-Free Package: Available in a halogen-free package, compliant with environmental standards.
  • Small Footprint: Compact package for high-density board layouts.

Benefits

  • Reduced Component Count: Integrated resistors minimize the need for external components.
  • Simplified Circuit Design: Makes circuit design easier and faster.
  • Space Saving: Reduces board space requirements due to the integrated design and small package.
  • Cost Effective: Lowers overall system cost by integrating resistors.
  • Improved Reliability: Fewer external components improve overall circuit reliability.

Additional Details

The BCR10PNH6327TR comes in a SOT-346 package. The transistor has a collector-emitter voltage (VCEO) rating, which defines the maximum voltage that can be applied between the collector and emitter without causing breakdown. The integrated resistors are laser-trimmed for accuracy, ensuring consistent performance. It's designed to operate over a wide temperature range, making it suitable for various environments. Detailed electrical characteristics, such as saturation voltage and switching times, are specified in the datasheet. It's commonly used in portable devices, consumer electronics, and industrial control systems.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess