EN
  • EN
  • DE

BB831E7906

Part No BB831E7906
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0425+
Reference case SOD323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 752228-BB831E7906
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB831E7906 CAD Model

Description

The BB831E7906 from Infineon Technologies is a variable capacitance diode, also known as a varactor diode or varicap. These diodes are specifically designed to exhibit a change in capacitance when a reverse voltage is applied. They are commonly used in tuning circuits, voltage-controlled oscillators (VCOs), and other applications where voltage-dependent capacitance is required. The 'E7906' designation represents specific packaging and manufacturing details.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Tunable Filters
  • Frequency Synthesizers
  • Automatic Frequency Control (AFC) Circuits
  • FM Modulators

Features:

  • Variable Capacitance: Capacitance changes with applied reverse voltage.
  • High Tuning Ratio: Large capacitance change over a wide voltage range.
  • Low Series Resistance: Minimizes losses in tuning circuits.
  • High Quality Factor (Q): Ensures low signal distortion in tuned circuits.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Precise Frequency Tuning: Allows for accurate and stable frequency control.
  • Wide Tuning Range: Enables tuning over a broad range of frequencies.
  • Low Signal Distortion: High Q factor minimizes signal distortion in tuned circuits.
  • Simplified Design: Provides a compact and easy-to-use solution for voltage-controlled capacitance.
  • Enhanced System Performance: Improves overall system performance in tuning and frequency control applications.

Additional Details:

The BB831E7906 varactor diode's capacitance is inversely proportional to the applied reverse voltage. As the reverse voltage increases, the capacitance decreases. The tuning ratio, which is the ratio of maximum to minimum capacitance over a specified voltage range, is a key parameter for these diodes. The low series resistance ensures that losses in the tuning circuit are minimized. The high Q factor indicates that the diode is able to store energy efficiently, resulting in low signal distortion. The specific 'E7906' packaging likely refers to a lead-free or RoHS-compliant option. Designers should consult the datasheet for detailed electrical characteristics, such as capacitance range, tuning ratio, series resistance, and Q factor, to ensure proper circuit design and performance. Proper biasing and impedance matching are crucial for achieving optimal performance from the varactor diode.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess