EN
  • EN
  • DE

BAT65E6327

Part No BAT65E6327
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD123
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 717821-BAT65E6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT65E6327 CAD Model

Description

The BAT65E6327 is a Schottky diode manufactured by Infineon Technologies. This diode is designed for high-speed switching applications, providing low forward voltage drop and fast recovery time. It is commonly used in applications such as clamping circuits, reverse polarity protection, and high-frequency rectification.

Applications:

  • Clamping Circuits: Used in circuits to limit voltage spikes and protect sensitive components.
  • Reverse Polarity Protection: Implemented to prevent damage from incorrect power supply polarity.
  • High-Frequency Rectification: Utilized in rectifier circuits operating at high frequencies.
  • Mixer Diodes: Used in RF mixer circuits for signal conversion.
  • Sampling Circuits: Employed in sampling circuits for high-speed signal acquisition.

Features:

  • Schottky Barrier Diode: Utilizes a Schottky barrier for fast switching and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Time: Enables high-speed switching performance.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Switching: Enables high-speed operation in switching circuits.
  • Reliable Protection: Protects circuits from voltage spikes and reverse polarity.
  • Compact Design: Allows for integration in miniaturized devices.
  • Robust Performance: Designed for reliable performance in demanding applications.

Additional Details:

The BAT65E6327 is characterized by its low forward voltage drop, typically around 0.3 to 0.4 volts, and its fast reverse recovery time. It can handle a specified forward current and withstand a certain reverse voltage. The diode's small package size makes it suitable for surface mount technology (SMT) assembly. Its high surge current capability ensures robustness against transient events. Detailed specifications, including maximum forward current, reverse voltage, and operating temperature range, can be found in the product datasheet provided by Infineon Technologies.

The BAT65E6327's performance characteristics make it a versatile choice for a wide range of electronic applications requiring fast switching and efficient rectification.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess