EN
  • EN
  • DE

BAT60A E6327

Part No BAT60A E6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818790-BAT60A E6327
Ultra Librarian 3D Model Ultra Librarian BAT60A E6327 CAD Model

Description

The BAT60A E6327 is a Schottky barrier diode manufactured by Infineon Technologies. These diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for applications requiring efficient rectification and high-frequency operation. The E6327 suffix often indicates a specific packaging or production variant.

Applications:

  • RF Detectors: Used in RF circuits for signal detection.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • High-Frequency Rectification: Used in high-frequency power supplies and converters.
  • Clamping Diodes: Integrated as clamping diodes to protect sensitive circuits from voltage spikes.
  • Reverse Polarity Protection: Used to prevent damage from reverse polarity connections.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • Low Capacitance: Reduces signal distortion in high-frequency circuits.
  • Small Package: Available in small surface mount packages.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Improved Efficiency: Low forward voltage drop improves the efficiency of power conversion circuits.
  • High-Frequency Performance: Fast switching speed enables operation in high-frequency applications.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion.
  • Compact Design: Small package size enables compact designs.
  • Robust Protection: High surge current capability provides robust protection against voltage spikes.

Additional Details:

The BAT60A E6327 typically features a low forward voltage drop (VF) at a specified forward current (IF), and a fast reverse recovery time (trr). The maximum reverse voltage (VR) and forward current (IF) are also key parameters. The diode is typically packaged in a small surface-mount package, such as SOD323 or similar. It is used in applications where low power loss and fast switching are crucial.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2096 $50.3040
585+ $0.1720 $100.6200
905+ $0.1666 $150.7730
1,245+ $0.1612 $200.6940
1,605+ $0.1559 $250.2195
2,150+ $0.1398 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess