EN
  • EN
  • DE

BAT18E6327

Part No BAT18E6327
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1621+Rohs
Reference case SOT23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752213-BAT18E6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT18E6327 CAD Model

Description

The BAT18E6327 is a Schottky diode manufactured by Infineon Technologies. This diode is designed for high-frequency applications, offering low forward voltage drop and fast switching speeds. The BAT18E6327 is suitable for use in mixer and detector circuits, as well as RF and microwave applications. The 'E6327' suffix signifies specific packaging and manufacturing details crucial for Infineon's internal tracking and quality assurance.

Applications:

  • Mixer circuits: Used in frequency converters to mix two signals together.
  • Detector circuits: Used in RF and microwave receivers to detect the presence of a signal.
  • RF and microwave applications: Suitable for use in amplifiers, oscillators, and other RF circuits.
  • High-speed switching: Used in high-speed switching circuits where fast response times are required.
  • Voltage clamping: Provides voltage clamping to protect sensitive circuits from overvoltage.

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency in high-frequency applications.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Small capacitance: Reduces signal distortion and improves performance in RF and microwave applications.
  • Low series resistance: Minimizes signal loss and improves overall circuit performance.
  • RoHS compliant: Complies with environmental regulations for hazardous substances.

Benefits:

  • Improved performance: Low forward voltage drop and fast switching speed enable higher frequency operation and improved performance.
  • Reduced signal distortion: Small capacitance minimizes signal distortion in RF and microwave applications.
  • Enhanced efficiency: Low series resistance minimizes signal loss and improves overall circuit efficiency.
  • Compact design: Small package size allows for miniaturization of electronic devices.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

The BAT18E6327 Schottky diode from Infineon Technologies is a reliable and efficient solution for high-frequency mixer, detector, and RF applications. Its low forward voltage drop, fast switching speed, and small capacitance make it an ideal choice for demanding high-frequency circuits. The specific 'E6327' identifier ensures the specific production and traceability standards are maintained.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4552 $59.1760
310+ $0.3735 $115.7850
480+ $0.3619 $173.7120
660+ $0.3502 $231.1320
855+ $0.3386 $289.5030
1,145+ $0.3035 $347.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess