EN
  • EN
  • DE

BAT18-04E6327

Part No BAT18-04E6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1043+Rohs
Reference case SOT23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722541-BAT18-04E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT18-04E6327 CAD Model

Description

The BAT18-04E6327 is a Schottky Barrier Diode Array from Infineon Technologies. It is designed for high-speed switching and detection applications, offering low forward voltage and fast recovery time. This particular array contains four independent Schottky diodes in a common cathode configuration.

Applications:

  • RF mixing
  • RF detection
  • High-speed switching circuits
  • Voltage clamping
  • Protection circuits

Features:

  • Low forward voltage drop: Minimizes power loss in forward conduction.
  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Reduces signal distortion at high frequencies.
  • Four diodes in one package: Saves board space and simplifies assembly.
  • Common cathode configuration: Suitable for specific circuit topologies.

Benefits:

  • Improved circuit efficiency due to low forward voltage drop.
  • Enhanced performance in high-frequency applications due to fast switching speed.
  • Reduced component count and board space requirements.
  • Simplified circuit design with the common cathode configuration.
  • Increased system reliability through effective protection capabilities.

The BAT18-04E6327 is fabricated using advanced semiconductor technology, ensuring reliable and consistent performance. The low forward voltage drop minimizes power dissipation, leading to improved circuit efficiency. The fast switching speed allows for operation at high frequencies, making it suitable for demanding RF and microwave applications. The low capacitance reduces signal distortion and improves signal integrity. The integration of four diodes into a single package saves valuable board space and simplifies the assembly process. The common cathode configuration is well-suited for applications such as RF mixers and detectors. The diodes can also be used for voltage clamping and protection, safeguarding sensitive components from overvoltage conditions. The E6327 designation indicates specific manufacturing and testing parameters for enhanced quality and reliability.

Technical Specifications:

  • Diode Type: Schottky Barrier
  • Configuration: Common Cathode
  • Forward Voltage: Typically 0.35 V at 1 mA
  • Reverse Voltage: 4 V
  • Forward Current: 30 mA
  • Capacitance: Typically 1 pF
  • Package: SOD323

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess