EN
  • EN
  • DE

BAS16-07L4 E6327

Part No BAS16-07L4 E6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818742-BAS16-07L4-E6327
Ultra Librarian 3D Model Ultra Librarian BAS16-07L4 E6327 CAD Model

Description

The BAS16-07L4 E6327 is a high-speed switching diode array manufactured by Infineon Technologies. This array consists of two series-connected diodes in a single SOT-143 package. It is designed for various applications where fast switching and efficient signal handling are required. Its compact size and integrated design make it ideal for space-constrained applications.

Applications

  • High-speed switching circuits: Suitable for applications demanding rapid signal processing and switching capabilities.
  • Data line protection: Protects data lines from electrostatic discharge (ESD) and other voltage surges.
  • Load switching: Used to switch loads on and off efficiently in electronic circuits.
  • Voltage clamping: Protects sensitive components by limiting voltage to a safe level.
  • Wireless communication systems: Employed in wireless devices to enhance signal handling and protection.

Features

  • High switching speed: Enables rapid signal processing and efficient circuit operation.
  • Low forward voltage drop: Minimizes voltage losses across the diode array, improving efficiency.
  • Small SOT-143 package: Offers a compact footprint for high-density circuit designs.
  • Two series-connected diodes: Provides added flexibility and protection in circuit designs.
  • AEC-Q101 qualified: Ensures reliability and performance in automotive applications.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power losses and enhances overall circuit performance.
  • Enhanced signal integrity: Fast switching speed ensures signals are processed accurately and quickly.
  • Space-saving design: The compact SOT-143 package allows for integration into compact electronic devices.
  • Reliable performance: The AEC-Q101 qualification guarantees robust performance in harsh environments.
  • Enhanced protection: Safeguards sensitive circuits from damage caused by voltage spikes and ESD events.

Additional Details

The BAS16-07L4 E6327 has a maximum continuous forward current of 200mA and a peak reverse voltage of 100V. Its low capacitance is beneficial for high-frequency applications. This diode array is commonly used in mobile phones, wireless communication systems, and various other portable devices. The SOT-143 package provides excellent thermal dissipation, ensuring the diode operates reliably even under high-load conditions.

Infineon's BAS16-07L4 E6327 is manufactured with high-quality materials to provide long-lasting and reliable performance. Its robust design makes it suitable for a wide range of electronic applications requiring fast switching and reliable signal handling. This diode array is a valuable component for engineers seeking to optimize their circuit designs for efficiency and protection.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess