EN
  • EN
  • DE

BAR90-098LRH-E2500

Part No BAR90-098LRH-E2500
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818738-BAR90-098LRH-E2500
Ultra Librarian 3D Model Ultra Librarian BAR90-098LRH-E2500 CAD Model

Description

The BAR90-098LRH-E2500 is a silicon PIN diode from Infineon Technologies, designed for RF and microwave applications requiring low capacitance and fast switching speeds.

Applications:

  • RF Switches: Used in RF switches for signal routing and selection.
  • Attenuators: Employed in attenuators to control signal levels.
  • Limiters: Utilized in limiters to protect sensitive circuits from high-power signals.
  • Phase Shifters: Used in phase shifters to adjust the phase of RF signals.

Features:

  • Low Capacitance: Provides minimal loading on RF circuits.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Low Forward Resistance: Minimizes signal loss.
  • High Breakdown Voltage: Can withstand high voltages without breakdown.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Improved RF Performance: Low capacitance and fast switching speed enhance RF performance.
  • Reduced Signal Loss: Low forward resistance minimizes signal loss.
  • Enhanced Reliability: High breakdown voltage ensures reliable operation.
  • Simplified Circuit Design: Easy to integrate into RF and microwave circuits.

Additional Details:

The BAR90-098LRH-E2500 is a high-performance silicon PIN diode designed for RF and microwave applications. Its low capacitance and fast switching speed make it an ideal choice for RF switches, attenuators, limiters, and phase shifters. The diode is commonly used in wireless communication systems, radar systems, and other RF and microwave equipment. Its low forward resistance minimizes signal loss, while its high breakdown voltage ensures reliable operation. The 'E2500' likely refers to packaging and quantity specifications.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess