EN
  • EN
  • DE

BAR90-02LSE6327

Part No BAR90-02LSE6327
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Diode Pin Sgl 80V 100MA TSSLP-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 100 mA
Diode Type PIN - Single
Element Configuration Single
Forward Current 100 mA
Forward Voltage 1 V
Lead Free Yes
Max Current Rating 100 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 150 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Output Current 100 mA
Power Dissipation 150 mW
Resistance 2.3 Ω
Reverse Voltage 80 V
RoHS Compliant
Type Switch
Voltage Rating (DC) 80 V
Win Source Part Number 957867-BAR90-02LSE6327
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAR90-02LSE6327 CAD Model

Description

The BAR90-02LSE6327 is a Schottky diode manufactured by Infineon Technologies. It is designed for mixer applications in RF (Radio Frequency) systems and detectors. The diode features a low forward voltage and a small parasitic capacitance, which makes it suitable for high-frequency applications.

Applications:

  • RF mixers in communication systems
  • Detectors in measurement equipment
  • Envelope detectors
  • Sampling circuits
  • Frequency doublers

Features:

  • Low forward voltage
  • Small parasitic capacitance
  • High-frequency operation
  • Low series resistance
  • Surface Mount Device (SMD) package
  • Lead-free package

Benefits:

  • Improved mixer performance due to low forward voltage and capacitance
  • Enhanced detector sensitivity due to low forward voltage drop
  • Reduced power consumption in RF circuits
  • Simplified circuit design due to SMD package
  • Compliance with environmental regulations due to lead-free design

Additional Details:

The BAR90-02LSE6327 is typically housed in a small SOT-323 package. Its low forward voltage ensures efficient operation even at low power levels. The low junction capacitance minimizes signal distortion and insertion loss at high frequencies. This diode is particularly effective in applications where a fast switching speed and minimal power dissipation are crucial. Its characteristics make it well-suited for use in various RF and microwave circuits, allowing for improved performance and efficiency.

Technical Specifications (Typical):

  • Forward Voltage: ~0.35V at 1mA
  • Total Capacitance: ~0.7 pF
  • Reverse Voltage: ~2V

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess