EN
  • EN
  • DE

BAR6502VH6327XTSA1

Part No BAR6502VH6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Diodes
Description RF DIODE PIN 30V 250MW SC79-2 / RF Diode PIN - Single 30V 100 mA 250 mW PG-SC79-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Infineon Technologies
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 30V
Current - Max 100 mA
Capacitance @ Vr, F 0.8pF @ 3V, 1MHz
Resistance @ If, F 900mOhm @ 10mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating 150°C (TJ)
Package / Case SC-79, SOD-523
Supplier Device Package PG-SC79-2
Base Product Number BAR6502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BAR 65-02V H6327TR-ND,BAR6502VH6327XTSA1DKR,BAR6502VH6327XTSA1CT,BAR 65-02V H6327CT-ND,BAR6502VH6327XTSA1TR,SP000743446,BAR 65-02V H6327,BAR 65-02V H6327-ND,INFINFBAR6502VH6327XTSA1,BAR 65-02V H6327DKR,2156-BAR6502VH6327XTSA1,BAR 65-02V H6327CT,BAR 65-02V H6327DKR-ND
Standard Package 3,000
Win Source Part Number 1003551-BAR6502VH6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BAR6502VH6327XTSA1 CAD Model

Description

The BAR6502VH6327XTSA1 is a Silicon PIN Diode from Infineon Technologies, designed for RF switching and attenuator applications. It's a low-capacitance diode that offers fast switching speeds and low distortion, making it suitable for use in high-frequency circuits.

Applications:

  • RF switches
  • RF attenuators
  • Voltage Variable Attenuators (VVAs)
  • Tuner applications
  • Automotive radar systems

Features:

  • Low capacitance
  • Fast switching speed
  • Low distortion
  • High reverse voltage
  • Surface Mount Device (SMD)
  • RoHS compliant

Benefits:

  • Enables high-speed switching in RF circuits.
  • Minimizes signal distortion in RF applications.
  • Allows for use in high-voltage RF circuits.
  • Simplifies circuit design and assembly.

Additional Details:

The BAR6502VH6327XTSA1 is typically used in applications where a fast and efficient RF switch or attenuator is required. Its low capacitance and fast switching speed make it ideal for use in high-frequency circuits. The diode is housed in a small surface mount package, which simplifies circuit design and assembly. The specific package is likely a very small SOT package, optimized for high frequency performance. It conforms to RoHS standards, which limits the use of hazardous substances.

This diode is a crucial component in various RF systems, providing reliable and efficient switching and attenuation capabilities.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1034 $50.1490
1,180+ $0.0848 $100.0640
1,825+ $0.0822 $150.0150
2,520+ $0.0795 $200.3400
3,255+ $0.0769 $250.3095
4,355+ $0.0689 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess