EN
  • EN
  • DE

AD636KDZ

Part No AD636KDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC RMS TO DC CONVERTER 14CDIP / RMS to DC Converter 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Current - Supply 800 µA
Voltage - Supply ±2.5V ~ 16V
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD636
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD636KDZ,ANAANAAD636KDZ
Standard Package 1
Win Source Part Number 1210531-AD636KDZ
Ultra Librarian 3D Model Ultra Librarian AD636KDZ CAD Model

Description

The AD636KDZ is a high-precision, low-power, integrated true RMS-to-DC converter from Analog Devices Inc. It is designed to offer a complete solution for accurately converting a complex AC input signal to its true root-mean-square (RMS) DC equivalent. This product is an essential component for a wide range of applications that require precise RMS measurements, such as in instrumentation, audio processing, and signal analysis.

Key Features

  • High Accuracy: The AD636KDZ provides a high level of accuracy, with a maximum error of ±0.3% of reading for input frequencies up to 1 kHz.
  • Wide Input Bandwidth: It is capable of measuring signals with frequencies up to 200 kHz, which makes it suitable for a broad spectrum of applications.
  • Low Power Consumption: With a typical supply current of only 1.0 mA, the device is ideal for battery-powered and portable devices where power efficiency is crucial.
  • Temperature Stability: The RMS-to-DC converter features excellent temperature stability, ensuring reliable performance across a wide operating temperature range.
  • Flexible Power Supply: It operates from a single supply of 5 V to 36 V, or dual supplies of ±2.5 V to ±18 V, providing designers with versatility in system power design.

Applications

  • Electronic Test and Measurement Equipment
  • Audio Signal Processing
  • Industrial Process Control
  • Energy Management Systems
  • Data Acquisition Systems

Product Specifications

Parameter Value
Package/Case 10-CDIP
Mounting Type Through Hole
Operating Temperature -55°C to +125°C
Supply Voltage 5 V to 36 V, ±2.5 V to ±18 V

With its combination of accuracy, reliability, and versatility, the AD636KDZ is a top choice for professionals seeking a dependable RMS-to-DC conversion solution. Whether for industrial, commercial, or research applications, the AD636KDZ from Analog Devices Inc. stands out as a high-quality component that delivers consistent and precise performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess