EN
  • EN
  • DE

XS2WD821DH1C

Part No XS2WD821DH1C
Manufacturer Omron
Catalog Circular Cable Assemblies
Description CIRC CBL 8POS RCPT TO PLUG 6.56'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 8
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 8
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation Keyed
2nd Connector Mounting Type Free Hanging (In-Line)
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Color Gray
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments;5;9;7;10;8;3;4;2;1;5332;2057;216;1920;1812;626;664;609;600313;1754;4995;115;889;4965;300637;2053;602003;123;4827;3689;2608;2170;135;708;1864;2150;4654;1175;468;2539;3773;600448;5239;2861;302;2726;4627;5328;2171;4829;1939;1195;4862;26;1797;602339;3628;1885;2330;1937;1003;5055;5073;2181;5346;1794;602345;602213;1849;5529;23;900;314;602214;5088;2770;37;1907;1188;2262;236;39;52;600499;1053;1110;298;2046;4512;277;4235;602215;501;2201;68;602219;2737;1868;602220;2223;612;2981;4008;1862;1724;3137;1882;3473;2960;666;1568;2555;380;2883;600256;602357;137;600350;844;17;223;2067;2269;5452;839;95;602223;2303;601898;2946;281;732;4609;818;0;111714;110993;111713;128753;112550;111696;111689;111701;111690;111688;113715;111691;111704;113712;111707;111712;111702;111699;113713;113714;58537;111014;59665;87054;61864;124367;123391;101905;128754;114980;114981;124368;124366;128755;111705;111687;111694;111697;111698;57544;111692;124369;111693;124482;111703;111710;111700;111708;108125;111711;111706;113717;113718;113716;87052;87057;124481;111015;124483;124365;98842;87053;28688;19260;15139;1018;14794;53614;1019;29593;77662;118527;65005;64988;92225;74683;118035;118036;73964;73965;1559;67783;67780;34932;84438;43744;5908;36336;2350;121747;121748;87648;87650;90690;74545;73199;74546;55158;124814;111827;110789;101803;111975;35059;35060;35062;74542;74334;111976;34979;35065;33498;35066;57545;50284;33499;35067;35068;35070;35069;55690;110801;111619;111739;113157;74543;74544;50285;60280;112085;110790;111977;56368;111979;111828;111016;61863;111740;30681;77587;111980;112087;31986;111017;36820;57713;57656;35096;34978;73200;35074;35098;61616;35058;30682;35061;35064;111981;35076;35092;35077;35078;35079;35080;55156;85201;35081;35082;31991;111982;111983;110803;35084;57546;111984;35085;110805;35093;63245;45990;59159;101804;64964;35071;57547;101805;74332;35072;111018;114207;111019;111974;111020;112127;59667;59533;59532;111624;110802;59666;57548;59668;57549;57550;55157;31825;111021;111985;111986;59158;59531;111618;111987;59161;59055;57924;55106;111988;117132;117131;117127;57440;57441;60279;111587;57551;111581;121765;5930;5839;51189;56889;56887;56888;4640;1054;3246;98790;97497;97498;97499;97500;97505;97501;97502;97503;97504;101912;101913;101914;101915;101916;113178;113182;113180;113181;113179;127056;127068;127072;127067;127071;127065;127063;127059;127053;127049;127069;127060;127050;127045;127066;127070;127048;127061;127073;127075;127052;127074;127077;127044;127046;127076;122656;122653;122654;122655;122516;122520;122517;122519;122514;122515;122518;122513;105174;105083;105084;105085;105086;105087;105088;105089;16686;33394;115413;86034;86035;86037;94994;113177;58169;67779;67781;49168;109533;24857;48878;67928;37171;879;77742;59678;128760;128761;82237;76917;67784;46;33244;50707;34022;36912;33874;41775;59511;33775;93807;9895;5416;40969;62112;57552;88197;42439;60955;112034;94941;113071;113070;67785;64987;1292;39618;15160;67786;132045;132046;3215;49587;132047;57729;67788;67787;56;132928;6183;92943;41777;102143;65308;92519;92641;14575;84736;92644;92642;92643;15161;121072;6182;121071;57553;131177;292;70474;70475;104749;27147;79960;3814;57554;104748;83994;31467;31468;9322;66162;3825;4136;60330;15492;113078;113080;113081;112121;117159;119959;121746
Ultra Librarian 3D Model Ultra Librarian XS2WD821DH1C CAD Model

Description

NULL

You May Also Be Interested in

Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess