EN
  • EN
  • DE

BAR 88-02LRH E6433

Part No BAR 88-02LRH E6433
Manufacturer Infineon Technologies
Catalog RFFETs
Description RF DIODE PIN 80V 250MW TSLP-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 80V 100 mA 250 mW PG-TSLP-2-7
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package SOD-882
Case / Package PG-TSLP-2-7
Family Name BAR88
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAR 88-02LRH E6433-ND, BAR88-02LRHE6433, BAR8802LRHE6433XT, SP000083408
Quantity per package 50000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863417-BAR 88-02LRH E6433
Ultra Librarian 3D Model Ultra Librarian BAR 88-02LRH E6433 CAD Model

Description

BAR 88-02LRH E6433 from Infineon Technologies is an RF-focused semiconductor component in the RFFETs category, commonly considered for signal-path and tuning functions in high-frequency designs. Engineers may evaluate parts in this class for RF front ends, switching networks, impedance control, filtering stages, and other compact wireless circuit implementations where stable behavior and proven supplier support matter. Infineon’s positioning in the RF semiconductor market makes this part relevant for designers seeking components from a recognized manufacturer for telecom, consumer wireless, industrial RF, and instrumentation applications. The current lifecycle status for BAR 88-02LRH E6433 is information not available, so teams should confirm whether it is active, NRND, or obsolete before locking it into new designs. RoHS compliance information is also not available in the provided data. For production, compliance, and environmental documentation, engineers and buyers should verify the latest datasheet and manufacturer declarations before procurement.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess