The B37940-K5391-J 62 is a ceramic capacitor manufactured by Infineon Technologies. Ceramic capacitors are widely used passive electronic components known for their stability, small size, and ability to operate at high frequencies. The 'B37940' likely indicates a specific series within Infineon's capacitor product line, while '-K5391-J 62' specifies particular characteristics such as capacitance value, voltage rating, tolerance, and packaging.
Applications
- Power supply filtering
- Decoupling capacitors in digital circuits
- Timing circuits
- RF and microwave applications
- Audio circuits
Features
- High capacitance stability
- Low equivalent series resistance (ESR)
- Small size
- Wide operating temperature range
- High voltage rating (depending on the specific part)
Benefits
- Effective noise filtering
- Stable circuit performance
- Compact circuit design
- Reliable operation in various environments
- Suitable for high-frequency applications
Technical Specifications
The B37940-K5391-J 62 ceramic capacitor likely has a specific capacitance value (e.g., in picofarads or microfarads), a voltage rating (e.g., 50V, 100V), and a tolerance (e.g., ±5%, ±10%). The datasheet will provide detailed specifications on these parameters, as well as the operating temperature range, ESR, and other electrical characteristics. The package size and termination style will also be specified. The 'J 62' portion of the part number may refer to a specific manufacturing batch or packaging configuration.