EN
  • EN
  • DE

AUIRS20302STR

Part No AUIRS20302STR
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRIVE AUTOMOTIVE 28SOIC / Driver 200V 0.65A 6-OUT High and Low Side Inv/Non-Inv Automotive 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Operating Supply Voltage 24 V ~ 150 V
Logic Voltage - VIL, VIH 0.7V, 2.5V
Current - Peak Output (Source, Sink) 200mA, 350mA
High Side Voltage - Max (Bootstrap) 200V
Rise / Fall Time (Typ) 100ns, 35ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 769355-AUIRS20302STR
Popularity Medium
Supply and Demand Status Balance
Family Name AUIRS20302S
Introduction Date September 16, 2011
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AUIRS20302STR CAD Model

Description

The AUIRS20302STR is a high-voltage, high-speed power MOSFET and IGBT driver from Infineon Technologies. It is designed for applications requiring a robust and efficient driver for controlling power switches.

Applications

  • Automotive Inverters
  • Motor Control Systems
  • Power Supplies
  • HID Ballasts
  • Induction Heating

Features

  • Floating Channel Designed for Bootstrap Operation up to +200V
  • Gate Drive Supply Range from 10V to 20V
  • Logic Input Compatibility: 3.3V, 5V, and 15V Logic
  • CMOS Schmitt-Triggered Inputs with Pull-down
  • Cycle-by-Cycle Edge-Triggered Shutdown Logic
  • Matched Propagation Delay for Both Channels
  • High and Low Side Under-voltage Lockout (UVLO)
  • Overcurrent Protection

Benefits

  • Simplified High-Voltage Drive: Floating channel enables driving high-side MOSFETs or IGBTs with a bootstrap power supply, simplifying the drive circuitry.
  • Wide Operating Range: Operates over a broad range of supply voltages, offering flexibility in various applications.
  • Easy Logic Interfacing: Compatible with a variety of logic levels, facilitating seamless integration with digital controllers.
  • Enhanced Noise Immunity: Schmitt-triggered inputs improve noise immunity, ensuring reliable operation in noisy environments.
  • Improved System Protection: Cycle-by-cycle shutdown logic and UVLO protect the power switches and the driver from damage due to overcurrent or undervoltage conditions.
  • Optimized Switching Performance: Matched propagation delay minimizes dead-time requirements, improving switching efficiency.

Additional Details

The AUIRS20302STR is available in an SOIC package. It is crucial to consider the layout of the PCB to minimize parasitic inductance and capacitance, which can affect the switching performance and noise immunity of the driver. The driver’s datasheet provides detailed guidelines on PCB layout and component selection.

Technical Specifications:

  • High-Side Floating Supply Voltage: 200V
  • Output Current: 290mA / 600mA
  • Logic Input Voltage: -0.3V to VCC + 0.3V
  • Operating Temperature: -40°C to +125°C
  • Package Type: SOIC

When using the AUIRS20302STR, it is important to consult the manufacturer's datasheet for the most accurate and up-to-date information on its characteristics, application circuits, and safety considerations. Proper gate resistor selection and bootstrap capacitor sizing are essential for achieving optimal performance and ensuring the long-term reliability of the driver.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8048 $62.4624
30+ $3.9420 $118.2600
46+ $3.8196 $175.7016
63+ $3.6960 $232.8480
81+ $3.5724 $289.3644
109+ $3.2028 $349.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,690 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess