EN
  • EN
  • DE

AUIRGPS4070D0

Part No AUIRGPS4070D0
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description AUIRGPS4070D0 - AUTOMOTIVE IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 240 A
Current - Collector Pulsed (Icm) 360 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 120A
Power - Max 750 W
Switching Energy 5.7mJ (on), 4.2mJ (off)
Input Type Standard
Gate Charge 250 nC
Td (on/off) @ 25°C 40ns/140ns
Test Condition 400V, 120A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 210 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-274AA
Supplier Device Package PG-TO274-3-903
Base Product Number AUIRGPS4070
Standard Package 26 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 912290-AUIRGPS4070D0
Ultra Librarian 3D Model Ultra Librarian AUIRGPS4070D0 CAD Model

Description

The 912290-AUIRGPS4070D0 is a discrete semiconductor product, specifically a single IGBT (Insulated Gate Bipolar Transistor).

  • Applications: high power applications
  • Series: Infineon Technologies AUIRGPS4070
  • Package: Bulk
  • Standard Package Quantity: 26 pieces
  • Power Rating: 750W
  • Reverse Recovery Time (trr): 210ns
  • IGBT Type: Trench
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current (Ic): 240A
  • Pulsed Current (Icm): 360A
  • Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 120A
  • Switching Energy: 5.7mJ (on) and 4.2mJ (off)
  • Input Type: Standard
  • Gate Charge: 250nC
  • Td (on/off) @ 25°C: 40ns/140ns
  • Test Condition: 400V, 120A, 4.7Ohm, 15V
  • Component Type: Through hole
  • Package/Case: TO-274AA
  • Supplier Device Package: PG-TO274-3-903
  • Operating Temperature: -55°C to 175°C
  • ECCN: EAR99
  • HTSUS code: 8541.29.0095
  • Base Product Number: AUIRGPS4070
  • Status: Active

You May Also Be Interested in

Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6602 $58.5632
39+ $3.0034 $117.1326
60+ $2.9094 $174.5640
83+ $2.8156 $233.6948
107+ $2.7218 $291.2326
142+ $2.4402 $346.5084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess