The ATIC140 is a high-performance RF power transistor designed for use in cellular base stations and other high-power communication systems. This transistor is fabricated using advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, offering excellent power gain, efficiency, and linearity.
Applications:
- Cellular base stations (e.g., GSM, CDMA, WCDMA, LTE)
- High-power amplifiers
- RF and microwave communication systems
- Industrial heating and welding equipment
- Scientific and medical RF applications
Features:
- High power gain
- High efficiency
- Excellent linearity
- Wideband operation
- Integrated ESD protection
- Thermally enhanced package
Benefits:
- Increased signal strength and coverage in wireless communication systems
- Reduced power consumption and operating costs
- Improved signal quality and reduced distortion
- Versatile use in various frequency bands
- Enhanced reliability and robustness
- Efficient heat dissipation for stable performance
Additional Details:
The ATIC140 is designed to operate at high voltages and deliver substantial RF power, making it a critical component in base station transmitters. Its linearity ensures minimal signal distortion, maintaining signal integrity for reliable communication. The integrated ESD protection safeguards the transistor from electrostatic discharge, enhancing its durability. Its thermally enhanced package allows for efficient heat removal, ensuring stable and consistent performance even under demanding operating conditions. This device is optimized for use in systems where high power and efficiency are paramount.
Technical Specifications (Typical):
- Frequency Range: 1.8 - 2.2 GHz
- Output Power: ~40W
- Gain: ~13 dB
- Operating Voltage: ~28V