EN
  • EN
  • DE

AFL2828SZ/CHB

Part No AFL2828SZ/CHB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description 66W -120W Total Output Power 28 Vin +28 Vout Single DC-DC Standard Converter in an AFL Package DLA Number 5962-96899,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 84 %
Max Input Voltage 40 V
Min Input Voltage 16 V
Output Current 4 A
Output Power 120 W
Output Voltage 28 V
RoHS Non-Compliant
Win Source Part Number 1044029-AFL2828SZ/CHB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFL2828SZ/CHB CAD Model

Description

The AFL2828SZ/CHB is a Board Mount Module manufactured by Infineon Technologies.

  • Output Voltage: 28V
  • Output Current: 4A
  • Output Power: 120W
  • Maximum Input Voltage: 40V
  • Minimum Input Voltage: 16V
  • Efficiency: 84%
  • Category: Board Mount Modules
  • Alternative Parts: Yes
  • Popularity: Low
  • RoHS: Non-compliant

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 3.3V 6.6W / Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 72V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess