EN
  • EN
  • DE

3BR1065JF

Part No 3BR1065JF
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-220-6
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 729013-3BR1065JF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3BR1065JF CAD Model

Description

The 3BR1065JF is an integrated power supply controller from Infineon Technologies, designed for offline switched-mode power supplies (SMPS). It integrates a CoolSET™-F3 series PWM controller with a high-voltage MOSFET in a single package, simplifying design and reducing component count in power supply applications.

Applications:

  • Auxiliary power supplies
  • Standby power supplies
  • Adapters
  • Chargers
  • Industrial power supplies

Features:

  • Integrated CoolSET™-F3 series PWM controller and MOSFET
  • Active Burst Mode for low standby power consumption
  • Auto Restart Protection Mode for overload, overtemperature, and overvoltage
  • Built-in soft-start function
  • Frequency jittering for improved EMI performance

Benefits:

  • Simplified power supply design
  • Reduced component count
  • Low standby power consumption
  • Enhanced system protection
  • Improved EMI performance

Additional Details:

The 3BR1065JF integrates a PWM controller and a high-voltage MOSFET, reducing the need for external components and simplifying the design of switched-mode power supplies. The Active Burst Mode significantly reduces power consumption during standby operation, meeting stringent energy efficiency requirements. The Auto Restart Protection Mode provides robust protection against overload, overtemperature, and overvoltage conditions, enhancing system reliability. The built-in soft-start function minimizes stress on components during startup. Frequency jittering helps to reduce electromagnetic interference (EMI), improving the overall EMC performance of the power supply. Detailed electrical characteristics, application notes, and design guidelines are available in the Infineon Technologies datasheet. Proper application of this integrated controller contributes to the development of efficient, reliable, and cost-effective power supplies for a wide range of applications. The CoolSET™-F3 technology ensures high efficiency and robust performance across various operating conditions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess