EN
  • EN
  • DE

200N15N

Part No 200N15N
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO-262
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 751017-200N15N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 200N15N CAD Model

Description

The Infineon 200N15N is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various power switching and amplification applications.

Applications

  • Power Supplies
  • Motor Control
  • DC-DC Converters
  • Load Switching
  • LED Lighting

Features

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • High Current Capability
  • Fast Switching Speed
  • Avalanche Rated

Benefits

  • Efficient Power Conversion
  • Precise Motor Control
  • Stable DC-DC Conversion
  • Effective Load Management
  • Energy-Efficient LED Lighting

Additional Details

The Infineon 200N15N MOSFET is characterized by its low on-resistance, which minimizes power losses during switching, leading to high efficiency. Its high current capability allows it to handle significant power loads. The fast switching speed reduces switching losses, further enhancing efficiency. The MOSFET is avalanche rated, providing robustness against voltage spikes and overvoltage conditions. This component is typically used in switching regulators, power inverters, and motor drives. Proper heatsinking is often required to dissipate the heat generated during operation, especially at high currents. Gate drive circuitry must be designed to provide sufficient voltage and current to switch the MOSFET on and off effectively. The 200N15N's specifications should be carefully reviewed to ensure compatibility with the intended application's voltage, current, and temperature requirements. This MOSFET provides a reliable and efficient solution for power switching needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess