EN
  • EN
  • DE

SIHLIZ44G

Part No SIHLIZ44G
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965569-SIHLIZ44G
Categories OEM Parts( S )
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHLIZ44G CAD Model

Description

The SIHLIZ44G is a power MOSFET manufactured by Inchange Semiconductor Company Limited. It is an N-channel enhancement mode MOSFET designed for switching and amplification applications. This MOSFET is known for its low gate charge and fast switching speeds.

Applications:

  • DC-DC Converters
  • Power Inverters
  • Motor Controls
  • Solid State Relays

Features:

  • Low Gate Charge: Reduces switching losses.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Avalanche Rated: Enhances ruggedness and reliability.
  • Lead-Free Package: Complies with environmental standards.

Benefits:

  • High Efficiency: Minimizes power dissipation.
  • Improved Reliability: Robust design ensures stable performance.
  • Simplified Design: Easy to drive and control.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.

Additional Details:

The SIHLIZ44G typically has a drain-source voltage (VDS) rating of 55V and a continuous drain current (ID) rating that depends on the operating conditions and package. It is crucial to consult the datasheet for precise values. The on-resistance (RDS(on)) is a key parameter, indicating the resistance when the MOSFET is fully turned on; lower values result in higher efficiency. It is often packaged in a TO-220 or similar package for effective heat dissipation. Proper thermal management is crucial for reliable operation. The gate threshold voltage (VGS(th)) is an important parameter determining the voltage needed to turn the MOSFET on. Its avalanche rating also makes it suitable for applications involving inductive loads. This MOSFET offers a robust and reliable solution for a wide range of power switching requirements. Inchange Semiconductor's technology provides reliable performance and efficiency in this device, contributing to the device's popularity in various power electronics applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess