EN
  • EN
  • DE

MUR30120PT

Part No MUR30120PT
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022541-MUR30120PT
Categories OEM Parts(M-N)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR30120PT CAD Model

Description

The MUR30120PT is a high-voltage ultrafast recovery rectifier diode manufactured by Inchange Semiconductor Company Limited. It is designed for applications requiring fast switching speeds and high voltage capabilities.

Applications:

  • Switch-mode power supplies (SMPS): Used as rectifier diodes in power supplies for computers, servers, and industrial equipment.
  • Power inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and motor drives.
  • High-frequency rectification: Suitable for applications requiring fast switching speeds.
  • Freewheeling diodes: Used in inductive load switching circuits to protect transistors.
  • Power factor correction (PFC) circuits: Used to improve the efficiency of power supplies.

Features:

  • High Voltage: Supports a reverse voltage up to 1200V.
  • Ultrafast Recovery Time: Offers a fast reverse recovery time, minimizing switching losses.
  • High Current Capability: Can handle a forward current of up to 30A.
  • Low Forward Voltage Drop: Reduces power dissipation.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits:

  • Improved Efficiency: Fast recovery time reduces switching losses, improving overall system efficiency.
  • High Reliability: Robust design ensures reliable operation in demanding applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Protection of Circuit Components: Fast recovery time protects transistors and other components from voltage spikes.
  • Compact Design: Available in space-saving packages.

Additional Details:

The MUR30120PT is typically packaged in a TO-247 package. It features a glass-passivated junction for enhanced reliability. The operating temperature range is typically between -65°C to +175°C. The ultrafast recovery characteristics of this diode make it ideal for high-frequency switching applications where minimizing losses is critical. The high voltage and current capabilities allow it to be used in a wide range of power electronic circuits.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Sunlord
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2218 $54.9810
100+ $1.0026 $100.2600
155+ $0.9712 $150.5360
215+ $0.9399 $202.0785
280+ $0.9086 $254.4080
370+ $0.8146 $301.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess