The BU607D is a single-phase bridge rectifier manufactured by Inchange Semiconductor Company Limited. This rectifier converts alternating current (AC) into direct current (DC), and is commonly used in power supplies and various electronic circuits. Its compact size and reliable performance make it suitable for a wide range of applications.
Applications
- Power supplies for consumer electronics
- Battery chargers
- LED lighting
- Small appliances
- Adapters
Features
- High surge current capability
- Low forward voltage drop
- Compact size
- High reliability
- Through-hole mounting
Benefits
- Efficient AC to DC conversion
- Stable and reliable operation
- Cost-effective rectification solution
- Easy integration into circuits
- Long service life
Technical Specifications
The BU607D has a maximum repetitive peak reverse voltage of 1000V and a maximum RMS voltage of 700V. The maximum DC blocking voltage is 1000V. It can handle an average forward rectified current of 0.8A. The peak forward surge current is specified at a certain value (refer to datasheet). The operating junction temperature ranges from -55°C to +150°C. The forward voltage drop is generally low, around 1.1V (refer to datasheet for specific conditions). It features a reverse current that is kept minimal for efficient operation. The encapsulation provides adequate protection and thermal dissipation. For detailed parameters and specifications, consulting the Inchange Semiconductor datasheet is recommended.