EN
  • EN
  • DE

CSS124P-3R9M (3.9UH) 750PC/REEL ROHS

Part No CSS124P-3R9M (3.9UH) 750PC/REEL ROHS
Manufacturer Frontier Electronics.
Catalog Custom Parts (B - D)
Description SMD Power Choke CSS124P-3.9uH/6.5A-0.015R 20% /750pc FRONTIER RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163377-CSS124P-3R9M (3.9UH) 750PC/REEL ROHS
Categories Custom Parts
Manufacturer Frontier Electronics.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSS124P-3R9M (3.9UH) 750PC/REEL ROHS CAD Model

Description

The CSS124P-3R9M is a 3.9µH shielded power inductor manufactured by Frontier Electronics. It is designed for use in power supply circuits and other applications requiring inductive energy storage. This inductor features a compact design and provides excellent electrical characteristics, making it suitable for various electronic devices.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Filtering Circuits
  • Energy Storage

Features:

  • 3.9µH Inductance: Provides the specified inductance value for circuit operation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and radio frequency interference (RFI).
  • High Current Capability: Can handle high current levels without saturation.
  • Surface Mount Package: Facilitates easy PCB assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI/RFI: Shielded construction minimizes interference with other components.
  • Improved Efficiency: Low DC resistance minimizes power losses.
  • Reliable Performance: Provides stable and consistent operation.
  • Compact Design: Enables smaller and more portable electronic systems.

The CSS124P-3R9M is designed with a ferrite core to provide high inductance and low core losses. The shielded construction effectively reduces EMI and RFI, which is crucial in sensitive electronic applications. It is typically used in DC-DC converters to smooth out voltage and current fluctuations. The surface mount package simplifies assembly and reduces manufacturing costs. This inductor is ideal for use in a wide range of power supply and filtering applications. Its RoHS compliance ensures that it meets environmental standards. The 750PC/REEL packaging indicates the quantity supplied on a single reel for automated assembly processes. This power inductor offers a reliable and efficient solution for power management in electronic circuits.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Need more? Email Us
TDK Corporation
Lowest to $0.1360
TDK Corporation
Lowest to $0.5994
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess