EN
  • EN
  • DE

2SK642

Part No 2SK642
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037852-2SK642
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK642 CAD Model

Description

The 2SK642 is an N-Channel enhancement mode MOSFET from Inchange Semiconductor Company Limited. This MOSFET is designed for high-speed switching applications and is commonly used in various electronic circuits.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Load Switches

Features:

  • N-Channel Enhancement Mode
  • High Speed Switching
  • Low Gate Charge
  • Low On-Resistance (RDS(on))
  • RoHS Compliant

Benefits:

  • Efficient Power Management: The low on-resistance minimizes power loss, resulting in improved energy efficiency in power management applications.
  • Fast Switching Speed: Enables rapid switching, which is crucial for high-frequency DC-DC converters and other fast-switching circuits.
  • Compact Design: Suitable for compact electronic devices due to its small package size.
  • Reliable Performance: Ensures stable and consistent operation in diverse environmental conditions.
  • Simplified Circuit Design: Its characteristics make it easier to design control circuits, reducing design complexity.

Additional Details:

The 2SK642 typically comes in a SOT-23 or similar small surface-mount package. It is important to consult the datasheet for specific electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). Proper thermal management techniques may be necessary in high-power applications to ensure reliable operation and prevent device failure. The datasheet also provides information on the gate charge (Qg), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss), which are essential for optimizing switching performance. The device's threshold voltage is an important parameter that influences the activation of the MOSFET. Furthermore, parameters like forward transconductance (gfs) and drain-source on-state resistance (RDS(on)) at specific gate voltages are vital for circuit design. Ensure to check the pulsed drain current to prevent the device from exceeding its limits during brief operational bursts.

You May Also Be Interested in

Dell
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess