EN
  • EN
  • DE

2SK2408

Part No 2SK2408
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027659-2SK2408
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2408 CAD Model

Description

The 2SK2408 is an N-channel power MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for various high-speed switching and power amplification applications. Commonly used in DC-DC converters, motor drives, and high-efficiency power supplies, it provides efficient and reliable performance.

Applications:

      
  • DC-DC Converters: Used as a switching component in DC-DC conversion circuits.
  •   
  • Motor Drives: Applied in circuits controlling the speed and torque of electric motors.
  •   
  • Power Supplies: Suitable for high-efficiency power supplies, regulating voltage and current.
  •   
  • High-Speed Switching: Employed in applications that require fast and efficient switching.

Features:

      
  • N-Channel MOSFET: Efficiently switches current in N-channel configurations.
  •   
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  •   
  • High Switching Speed: Enables rapid switching for high-frequency applications.
  •   
  • High Avalanche Energy: Withstands high energy during avalanche breakdown.

Benefits:

      
  • Increased Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  •   
  • Reliable Performance: Designed for stable and reliable operation under various conditions.
  •   
  • Fast Response: High switching speed allows for quick response times in dynamic applications.
  •   
  • Robust Design: High avalanche energy ensures durability and longevity.

Additional Details:

The specific technical specifications of the 2SK2408 include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Typical values include VDS ratings ranging from 60V to 900V, ID values from 5A to 50A, depending on the specific variant, and a low RDS(on) to minimize conduction losses. Avalanche energy ratings are also specified in the datasheet, indicating the device's robustness under transient conditions. Refer to the Inchange Semiconductor datasheet for precise parameters related to specific operating conditions and package types.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Dell
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess