The 2SK2080 is an N-channel power MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-speed switching applications and is often used in power supplies, DC-DC converters, and motor control circuits.
Applications:
- Switching Power Supplies
- DC-DC Converters
- Motor Control Circuits
- Solid State Relays
- High-Efficiency Inverters
Features:
- N-Channel MOSFET
- High-Speed Switching
- Low Gate Charge
- Low On-Resistance (RDS(on))
- Avalanche Energy Rated
Benefits:
- High efficiency in power conversion due to low on-resistance.
- Reduced switching losses due to fast switching speed.
- Simplified gate drive requirements due to low gate charge.
- Improved reliability and robustness due to avalanche energy rating.
- Enables compact and efficient power supply designs.
Specifications:
Specific parameters for the 2SK2080 include:
- Drain-Source Voltage (VDS): 60V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): 8A
- RDS(on) (VGS=10V): 0.12 Ohms
- Total Gate Charge (Qg): 15 nC
Note: Always consult the official Inchange Semiconductor datasheet for the most accurate and up-to-date specifications.