The 2SD1599 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor. It is designed for use in high-voltage, high-current switching applications.
Applications:
- Switching Power Supplies
- Motor Control Circuits
- High-Voltage Inverters
- Lighting Ballasts
Features:
- High Collector-Emitter Breakdown Voltage (VCEO)
- High Collector Current (IC) Capability
- Low Saturation Voltage (VCE(sat))
- Fast Switching Speed
Benefits:
- Enables efficient power conversion in switching power supplies.
- Suitable for driving inductive loads like motors.
- Reduces power dissipation due to low saturation voltage.
- Allows for high-frequency operation.
Technical Specifications:
- Collector-Emitter Voltage (VCEO): 400V
- Collector Current (IC): 8A
- Collector Dissipation (PC): 80W
- DC Current Gain (hFE): (Typical value depends on test conditions, consult datasheet)
- Operating Junction Temperature: 150°C
The 2SD1599 NPN transistor is typically packaged in a TO-3P or similar through-hole package, providing good thermal performance. The combination of high voltage, high current, and fast switching speed makes it a suitable choice for various power switching and control applications.