EN
  • EN
  • DE

2SB868

Part No 2SB868
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036843-2SB868
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB868 CAD Model

Description

The 2SB868 is a silicon PNP epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for use in various amplifier and switching applications. Its robust design and performance characteristics make it suitable for a range of electronic circuits.

Applications:

  • Audio amplifiers
  • Switching circuits
  • General-purpose amplification
  • Driver stages
  • Power management circuits

Features:

  • High Collector Current (Ic): The 2SB868 can handle a significant collector current, allowing it to drive medium to high power loads.
  • Low Saturation Voltage: This transistor exhibits a low saturation voltage, ensuring efficient switching performance and reduced power dissipation.
  • High hFE (DC Current Gain): The high current gain enables the transistor to provide substantial amplification with a small base current.
  • Epitaxial Planar Construction: The epitaxial planar structure ensures reliable and consistent performance.
  • PNP Polarity: As a PNP transistor, it is suitable for applications where a negative base current is required to control a larger collector current.

Benefits:

  • Improved Amplifier Performance: High current gain and low saturation voltage contribute to enhanced amplifier performance with better signal reproduction.
  • Efficient Switching: Low saturation voltage ensures minimal power loss during switching, increasing overall circuit efficiency.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications due to its robust electrical characteristics.
  • Reliable Operation: Designed for stable and reliable operation in various environmental conditions.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for budget-conscious designs.

Additional Details:

The 2SB868 typically comes in a through-hole package, facilitating easy mounting on PCBs. It is important to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and longevity. The transistor's datasheet provides detailed specifications regarding voltage, current, and temperature limits, which should be carefully reviewed before use. The device's thermal resistance should also be considered in power applications to prevent overheating.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
PS2011 Proximity Device
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess