EN
  • EN
  • DE

2SA1651

Part No 2SA1651
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Silicon PNP Power Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124521-2SA1651
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1651 CAD Model

Description

The 2SA1651 is a PNP silicon epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for high-power amplification and switching applications. It's commonly used in audio power amplifiers, DC-DC converters, and motor control circuits, where it provides efficient and reliable performance.

Applications

  • Audio Power Amplifiers: Used in audio power amplifier stages for high-fidelity sound reproduction.
  • DC-DC Converters: Implemented in DC-DC converters for efficient voltage regulation.
  • Motor Control Circuits: Utilized in motor control circuits for controlling motor speed and torque.
  • Power Switching: Applied in circuits requiring high-power switching capabilities.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators.

Features

  • PNP Transistor: A PNP bipolar junction transistor (BJT).
  • High Collector Current: Capable of handling high collector current for power amplification.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • High Power Dissipation: Designed to handle high power dissipation.
  • High Current Gain (hFE): Offers a high current gain for efficient amplification.

Benefits

  • Efficient Power Amplification: Enables efficient power amplification in audio systems.
  • Reliable Switching: Provides reliable switching performance in various applications.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.
  • Reduced Heat Dissipation: Low saturation voltage minimizes heat dissipation.
  • Improved System Performance: Enhances the overall performance of electronic systems.

Additional Details

The 2SA1651 typically comes in a through-hole package. Proper heat sinking is essential to dissipate heat effectively and maintain reliable operation. Refer to the datasheet for detailed specifications, including maximum voltage and current ratings, thermal resistance, and safe operating area. Careful attention to biasing conditions and thermal management is crucial for achieving optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess