EN
  • EN
  • DE

2SA1441

Part No 2SA1441
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Collector-Emitter Sustaining Voltage-: VCEO(SUS)= -60V(Min)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1124456-2SA1441
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1441 CAD Model

Description

The 2SA1441 is a PNP silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It's designed for use in a variety of amplifier and switching applications. This transistor is known for its relatively high current gain and low saturation voltage, making it suitable for both linear and switching circuits.

Applications:

  • Audio Amplifiers: Used in preamplifiers and power amplifier stages.
  • Switching Circuits: Employed in various electronic switching applications.
  • Driver Stages: Can be used to drive larger transistors or loads.
  • General Purpose Amplification: Suitable for general amplification purposes in electronic circuits.
  • Power Management Circuits: Employed in voltage regulation and current control.

Features:

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and consistent characteristics.
  • High Current Gain (hFE): Provides substantial amplification, enhancing circuit sensitivity.
  • Low Saturation Voltage: Minimizes power dissipation during switching operations, improving efficiency.
  • High Collector Current: Can handle moderate collector current levels.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits:

  • Improved Audio Quality: Enhances the performance of audio amplifiers, delivering clear and amplified audio signals.
  • Efficient Switching: Minimizes power loss in switching circuits, increasing overall system efficiency.
  • Enhanced Circuit Sensitivity: Amplifies weak signals effectively, improving the performance of sensitive electronic circuits.
  • Versatile Application: Suitable for a broad range of amplifier and switching applications.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The 2SA1441 typically comes in a through-hole package such as TO-92. Key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Refer to the datasheet for detailed specifications, including voltage, current, and temperature ratings. It is essential to adhere to the manufacturer's recommended operating conditions to ensure the transistor's longevity and reliability in circuit applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess