EN
  • EN
  • DE

IMP1812R-5

Part No IMP1812R-5
Manufacturer IMP, Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1135057-IMP1812R-5
Categories Custom Parts
Manufacturer IMP, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMP1812R-5 CAD Model

Description

The IMP1812R-5 is a power management integrated circuit (PMIC) manufactured by IMP, Inc. It's designed to provide efficient and reliable voltage regulation for various electronic systems. This particular part likely provides a fixed 5V output, as indicated by the "-5" suffix in the part number. The IMP1812 series is known for its robust protection features and suitability for applications requiring a stable power supply.

Applications:

  • Embedded Systems: Provides regulated 5V power to microcontrollers and other components.
  • Industrial Control Systems: Powers sensors, actuators, and other devices in industrial environments.
  • Automotive Applications: Supplies stable power for various electronic modules within vehicles.
  • Consumer Electronics: Regulates voltage in devices such as set-top boxes, routers, and media players.
  • Power Supplies: Used as a secondary regulator to provide a stable 5V output.

Features:

  • Fixed 5V Output: Delivers a precise and stable 5V regulated output.
  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Overcurrent Protection: Protects the device and load from excessive current draw.
  • Overvoltage Protection: Prevents damage from input voltage spikes or surges.
  • Thermal Shutdown: Shuts down the device when the internal temperature exceeds a safe limit.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Increased System Reliability: Protection features prevent damage from common power-related issues.
  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified Design: Fixed output voltage simplifies the power supply design process.
  • Compact Footprint: Suitable for space-constrained applications.

Additional Details:

The IMP1812R-5 typically requires external components such as capacitors and inductors for proper operation and stability. The input voltage range should be carefully observed to avoid damage to the device. Proper thermal management is crucial to ensure reliable performance, especially at higher load currents. It is essential to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Xilinx Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
TA-I
Lowest to $0.1194
Panjit
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess