EN
  • EN
  • DE

IN74HC04ADT

Part No IN74HC04ADT
Manufacturer IK Semicon Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IK Semicon Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825877-IN74HC04ADT
Ultra Librarian 3D Model Ultra Librarian IN74HC04ADT CAD Model

Description

The IN74HC04ADT is a hex inverter integrated circuit (IC) belonging to the high-speed CMOS (HC) logic family, manufactured by IK Semicon Co., Ltd. This device contains six independent inverters, each performing a logical NOT operation. It's widely used in digital electronics for signal inversion, buffering, and waveform shaping.

Applications:

  • Logic Inversion: Inverting digital signals for various control and processing purposes.
  • Oscillators: Creating simple oscillator circuits for clock generation.
  • Buffering: Increasing the drive capability of digital signals.
  • Line Driving: Transmitting digital signals over longer distances with improved signal integrity.
  • Waveform Shaping: Converting signals into clean digital waveforms.

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • High Speed: Fast switching speeds for high-frequency applications.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • TTL Compatibility: Interfaces easily with TTL logic circuits.

Benefits:

  • Simplified Circuit Design: Integrates multiple inverters into a single IC, reducing component count.
  • High Performance: Fast switching speeds enable high-frequency operation.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Improved Noise Immunity: High noise immunity ensures reliable operation in noisy environments.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Additional Details:

The IN74HC04ADT is fabricated using CMOS technology, which provides low power consumption and high noise immunity. The device operates over a wide supply voltage range, making it compatible with various logic levels. The fast switching speeds enable high-frequency operation, making it suitable for demanding applications. Each of the six inverters functions independently, allowing for flexible use in different circuit configurations.

The device is commonly used for logic inversion, where a digital signal is inverted to its opposite state. It can also be used as a buffer to increase the drive capability of a digital signal, allowing it to drive more loads or transmit over longer distances. In addition, the IN74HC04ADT can be used to create simple oscillator circuits, which are used for clock generation in various electronic devices. It can shape waveforms and clean up digital signals.

IK Semicon Co., Ltd is a reliable manufacturer of integrated circuits, and the IN74HC04ADT is a testament to their commitment to quality and performance. This hex inverter is a versatile and cost-effective solution for various digital logic applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1890 $58.5900
745+ $0.1552 $115.6240
1,155+ $0.1503 $173.5965
1,590+ $0.1455 $231.3450
2,055+ $0.1406 $288.9330
2,750+ $0.1260 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess