EN
  • EN
  • DE

ILX3232TSDT

Part No ILX3232TSDT
Manufacturer IK Semicon Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IK Semicon Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825793-ILX3232TSDT
Ultra Librarian 3D Model Ultra Librarian ILX3232TSDT CAD Model

Description

The ILX3232TSDT is a surface-mount RS-232 transceiver IC manufactured by IK Semicon Co., Ltd. This device is designed for use in applications requiring RS-232 serial communication in systems with limited space.

Applications:

  • Notebook Computers: For serial communication interfaces.
  • Subnotebooks: Used where space is a premium.
  • Palmtop PCs: Enables RS-232 communication for handheld devices.
  • Battery-Powered Systems: Designed for low power consumption to extend battery life.

Features:

  • Meets or Exceeds TIA/EIA-232-F Standards: Ensures compatibility with RS-232 communication protocols.
  • Operates From a Single 3-V to 5.5-V Power Supply: Offers flexibility in power supply options.
  • Low Power Consumption: Typically operates at 0.3 mA.
  • Latch-Up Performance Exceeds 300 mA Per JESD 17: Provides robust protection against latch-up.
  • ESD Protection Exceeds 6000 V Using Human-Body Model: Protects the device from electrostatic discharge.
  • Two Drivers and Two Receivers: Facilitates simultaneous transmission and reception.
  • High Data Rate: Supports data rates up to 250 kbit/s.
  • Small Outline Package: Available in TSSOP package for space-saving applications.

Benefits:

  • Reliable RS-232 Communication: Guarantees adherence to industry standards for serial communication.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Robust Protection: ESD and latch-up protection ensure device reliability in harsh environments.
  • Space-Saving Design: Small package size allows for use in compact devices.
  • Versatile Power Supply: Operates with a wide range of supply voltages.

Additional Details:

The ILX3232TSDT utilizes charge pump circuitry to generate the necessary voltage levels for RS-232 communication from a single supply. It is designed for harsh environments and is widely used in industrial applications and consumer electronics.

Technical Specifications:

  • Supply Voltage: 3V to 5.5V
  • Data Rate: Up to 250 kbps
  • ESD Protection: 6000V (Human-Body Model)
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9160 $50.3800
135+ $0.7516 $101.4660
210+ $0.7281 $152.9010
285+ $0.7046 $200.8110
370+ $0.6811 $252.0070
495+ $0.6107 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,808 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess