EN
  • EN
  • DE

IL1117C-5.0

Part No IL1117C-5.0
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Description Low Dropout Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996079-IL1117C-5.0
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL1117C-5.0 CAD Model

Description

The IL1117C-5.0 is a low dropout (LDO) positive voltage regulator manufactured by IK Semicon Co., Ltd. It is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage. This regulator is well-suited for a variety of applications where a regulated power supply is needed.

Applications:

  • Post Regulation for Switching Supplies: It can be used as a post-regulator to reduce the ripple and noise of switching power supplies.
  • Local Regulation: Provides on-board regulation for sensitive components requiring a stable voltage source.
  • Battery Powered Systems: Ideal for providing a stable voltage in battery-powered devices.
  • Microprocessor Power Supplies: Can be used to power microprocessors and microcontrollers.
  • Instrumentation: Used in test and measurement equipment to provide precise voltage references.

Features:

  • Low Dropout Voltage: Offers a low dropout voltage, typically around 1.2V at full load, enabling efficient operation with a smaller difference between input and output voltage.
  • 5.0V Fixed Output Voltage: Provides a stable and accurate 5.0V regulated output.
  • Current Limiting: Includes internal current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Incorporates thermal shutdown circuitry to prevent damage due to overheating.
  • Reverse Battery Protection: Offers protection against reverse battery connections.
  • High Accuracy: Provides a high output voltage accuracy.

Benefits:

  • Stable Power Supply: Provides a stable and regulated 5.0V output, ensuring reliable operation of connected devices.
  • Overload Protection: Protects itself and the load from damage due to overcurrent and thermal overload conditions.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Efficient Operation: Low dropout voltage contributes to improved efficiency, especially in battery-powered applications.
  • Compact Size: Available in compact packages suitable for space-constrained applications.

Additional Details:

The IL1117C-5.0 is typically available in various surface-mount and through-hole packages. It is designed to operate over a wide temperature range. Proper heatsinking may be required depending on the load current and ambient temperature. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1200 $50.4000
1,020+ $0.0985 $100.4700
1,575+ $0.0954 $150.2550
2,170+ $0.0923 $200.2910
2,800+ $0.0893 $250.0400
3,750+ $0.0800 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,077 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess