The IL1117C-1.2 is a low dropout (LDO) linear voltage regulator manufactured by IK Semicon Co., Ltd. It provides a fixed 1.2V output voltage with a maximum output current of 800mA. This regulator is designed for applications requiring a stable and regulated voltage source with low dropout voltage and high efficiency.
Applications
- Power management in portable devices
- Post-regulation for switching power supplies
- Microcontroller power supplies
- Battery-powered equipment
- Linear regulation in embedded systems
Features
- Output Voltage: 1.2V
- Output Current: 800mA
- Low Dropout Voltage
- Over Current Protection
- Thermal Overload Protection
- Short Circuit Protection
- Fixed Output Voltage
Benefits
- Stable Output: Provides a stable and accurate 1.2V output voltage.
- Efficient Regulation: Low dropout voltage ensures high efficiency.
- Protection Features: Built-in protection features safeguard the regulator and connected circuitry.
- Easy to Use: Requires minimal external components for operation.
- Compact Size: Available in a small surface-mount package.
Additional Details
The IL1117C-1.2 LDO regulator is designed to operate with a wide input voltage range, typically from 2.5V to 18V. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage. It is commonly used in applications where battery life is critical or where a stable voltage source is required for sensitive electronic components.