EN
  • EN
  • DE

ZSC31014EIG1-T

Part No ZSC31014EIG1-T
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series RBicLite™
Package Tube
Product Status Active
Applications Sensor Signal Conditioner - Resistive
Interface I²C, SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number ZSC31014
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370745-ZSC31014EIG1-T
Ultra Librarian 3D Model Ultra Librarian ZSC31014EIG1-T CAD Model

Description

The ZSC31014EIG1-T is an interface specialized integrated circuit manufactured by IDT, Integrated Device Technology Inc.

  • Product Status: Active
  • Series: RBicLite™
  • Function: Sensor signal conditioning, resistive sensors
  • Voltage Supply: 2.7V to 5.5V
  • Interface: I²C and SPI
  • Package: 8-SOIC
  • Mounting Type: Surface mount

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess