EN
  • EN
  • DE

STMP3502L100-CA6

Part No STMP3502L100-CA6
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 346856-STMP3502L100-CA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3502L100-CA6 CAD Model

Description

The STMP3502L100-CA6 is a specialized version of the STMP3502L SoC media processor from IDT (Integrated Device Technology). It is a high-performance multimedia processor designed for integration in portable media players, digital audio recorders, and other consumer electronic devices requiring efficient audio and video processing.

Applications:

  • Portable Media Players (PMPs)
  • Digital Audio Recorders
  • Digital Voice Recorders
  • Advanced Audio Players
  • Handheld Gaming Consoles

Features:

  • High-Performance Audio Processing: Capable of decoding and encoding various audio codecs, including MP3, WMA, AAC, and FLAC.
  • Voice Recording Support: Implements advanced voice recording features for clear and high-quality audio capture.
  • Low Power Consumption: Engineered for battery-powered devices to maximize playback and recording times.
  • Flexible Memory Interface: Compatible with multiple memory types, facilitating integration with diverse storage solutions.
  • Peripheral Connectivity: Includes a range of interfaces like USB, UART, and SPI for connection with external devices and peripherals.
  • CA6 Package: Specifically packaged in a CA6 form factor for particular board and thermal constraints.

Benefits:

  • Exceptional Audio Performance: Offers superior audio quality for an enhanced user experience.
  • Extended Battery Life: Optimized for low power consumption, extending usage times on portable devices.
  • Versatile Functionality: Supports a variety of audio formats and features, adapting to different user needs.
  • Simplified Integration: The flexible memory and peripheral interfaces simplify development and integration processes.
  • Cost-Effective Solution: Provides integrated functionality, minimizing the need for external components and lowering overall costs.
  • Application Specific: The CA6 package offers improved thermal and space considerations.

Additional Details:

The STMP3502L100-CA6 integrates an ARM processor core with dedicated audio processing hardware, enabling efficient handling of complex audio decoding and encoding tasks. The low power design ensures optimal battery life, making it suitable for portable applications. The memory interface allows for easy integration with various memory types, including NAND flash and SDRAM. Inclusion of interfaces like USB and UART enables connectivity with other devices. The CA6 package likely denotes a specific package size, pin configuration, and possibly thermal characteristics. Consult the datasheet for complete specifications and operating conditions. The '100' designation within the name might refer to a specific clock speed or other performance parameter; refer to IDT documentation. The STMP3502L100-CA6 is a suitable choice for developers seeking a high-performance, low-power audio processor for portable device design where package requirements are crucial.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess