EN
  • EN
  • DE

STFM1000N32E-TB2

Part No STFM1000N32E-TB2
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 345402-STFM1000N32E-TB2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STFM1000N32E-TB2 CAD Model

Description

The STFM1000N32E-TB2 is a high-performance timing device manufactured by IDT (Integrated Device Technology). It is designed to provide accurate and stable clock signals for a variety of applications, especially those requiring precise synchronization and low jitter.

Applications:

  • Networking equipment such as routers, switches, and servers.
  • Data center infrastructure, including storage systems and high-speed interconnects.
  • Wireless communication systems.
  • Industrial automation and control systems.
  • Test and measurement equipment.

Features:

  • High-frequency clock generation.
  • Ultra-low jitter performance, ensuring signal integrity.
  • Precise frequency synthesis capabilities.
  • Integrated voltage-controlled oscillator (VCO).
  • Multiple output clock signals.
  • Programmable output formats.
  • Wide operating temperature range.
  • Compact package size.

Benefits:

  • Improved system performance due to accurate and stable clock signals.
  • Reduced bit error rates (BER) in high-speed data transmission.
  • Enhanced signal integrity and reliability.
  • Simplified system design with integrated VCO.
  • Flexibility in clock frequency selection through programmable outputs.
  • Robust operation in harsh environments due to wide temperature range.
  • Smaller board footprint due to compact package.

Additional Details:

The STFM1000N32E-TB2 typically utilizes a phase-locked loop (PLL) architecture to generate precise output clock frequencies from a reference clock input. The device's low jitter performance is achieved through careful design and advanced manufacturing processes. Specific frequency ranges and electrical characteristics can be found in the manufacturer's datasheet. It is a surface-mount device commonly used with standard PCB assembly techniques.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
85+ $1.4126 $120.0710
130+ $1.3675 $177.7750
175+ $1.3236 $231.6300
230+ $1.2797 $294.3310
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,409 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess